TE Connectivity Chip Resistor - Surface Mount CRGH2512J47K

Description
47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126473CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126473CT-ND
Chip Resistor - Surface Mount A126473CT-ND
47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126473DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126473DKR-ND
Chip Resistor - Surface Mount A126473DKR-ND
47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126473TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126473TR-ND
Chip Resistor - Surface Mount A126473TR-ND
47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

47 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity - 94X8361 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity
94X8361
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity 94X8361
Surface Mount Thick Film Resistor, CRG Series, 47 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, CRG Series, 47 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGH2512J47K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2512J47K
Chip Resistor - Surface Mount CRGH2512J47K
RES SMD 47K OHM 5% 2W 2512

RES SMD 47K OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A126473CT-ND 94X8361 CRGH2512J47K
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details