TE Connectivity Chip Resistor - Surface Mount CRGH2512J3R9

Description
3.9 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH2512J3R9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J3R9TR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J3R9TR-ND
3.9 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

3.9 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J3R9DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J3R9DKR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J3R9DKR-ND
RES 3.9 OHM 5% 2W 2512

RES 3.9 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J3R9CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J3R9CT-ND
Chip Resistor - Surface Mount 1712-CRGH2512J3R9CT-ND
RES 3.9 OHM 5% 2W 2512

RES 3.9 OHM 5% 2W 2512

Buy Now Datasheet
Surface Mount Resistors - 8071460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071460P
Surface Mount Resistors 8071460P
TE Connectivity CRGH2512J3R9

TE Connectivity CRGH2512J3R9

Supplier's Site
Surface Mount Resistors - 8071460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071460
Surface Mount Resistors 8071460
TE Connectivity CRGH2512J3R9

TE Connectivity CRGH2512J3R9

Supplier's Site
Surface Mount Resistors - 1615271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615271
Surface Mount Resistors 1615271
TE Connectivity CRGH2512J3R9

TE Connectivity CRGH2512J3R9

Supplier's Site
Res, 3R9, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity - 99AC9939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity
99AC9939
Res, 3R9, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity 99AC9939
RES, 3R9, 5%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:3.9ohm; Product Range:CRGH Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3R9, 5%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:3.9ohm; Product Range:CRGH Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH2512J3R9TR-ND 8071460P 8071460 99AC9939
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 3R9, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details