CRGH2512J2M7 -- CRGH2512 5% 2M7 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 2M7 2W Neohm - Te Connectivity
CRGH2512J2M7
Description
CRGH2512 5% 2M7 2W
Description
CRGH2512 5% 2M7 2W
Datasheet
Suppliers
Crgh2512 5% 2M7 2W Neohm - Te Connectivity
94X8302
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8302 |
|
Product Name
|
Crgh2512 5% 2M7 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details