TE Connectivity Chip Resistor - Surface Mount CRGH2512J2K7

Description
2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126466TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126466TR-ND
Chip Resistor - Surface Mount A126466TR-ND
2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126466CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126466CT-ND
Chip Resistor - Surface Mount A126466CT-ND
2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126466DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126466DKR-ND
Chip Resistor - Surface Mount A126466DKR-ND
2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

2.7 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity - 94X8298 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity
94X8298
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity 94X8298
Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126466TR-ND 94X8298
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers