CRGH2512J1K1 -- CRGH2512 5% 1K1 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 1K1 2W Neohm - Te Connectivity
CRGH2512J1K1
Description
CRGH2512 5% 1K1 2W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
CRGH2512 5% 1K1 2W
Datasheet
Suppliers
Crgh2512 5% 1K1 2W Neohm - Te Connectivity
94X8246
Supplier's Site
Datasheet
Crgh2512 5% 1K1 2W Neohm - Te Connectivity
35AC0800
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8246 |
|
Product Name
|
Crgh2512 5% 1K1 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details