CRGH2512J11K -- CRGH2512 5% 11K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 11K 2W Neohm - Te Connectivity
CRGH2512J11K
Description
CRGH2512 5% 11K 2W
Description
CRGH2512 5% 11K 2W
Datasheet
Suppliers
Crgh2512 5% 11K 2W Neohm - Te Connectivity
94X8271
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8271 |
|
Product Name
|
Crgh2512 5% 11K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
40.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details