CRGH2512F732K -- CRGH2512 1% 732K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 732K 2W Neohm - Te Connectivity
CRGH2512F732K
Description
CRGH2512 1% 732K 2W
Description
CRGH2512 1% 732K 2W
Datasheet
Suppliers
Crgh2512 1% 732K 2W Neohm - Te Connectivity
94X8186
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8186 |
|
Product Name
|
Crgh2512 1% 732K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Female / Jack
Mounting
Panel Mount
View Details
3 suppliers