TE Connectivity Chip Resistor - Surface Mount CRGH2512F71K5

Description
71.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
71.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH2512F71K5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2512F71K5-ND
Chip Resistor - Surface Mount CRGH2512F71K5-ND
71.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film

71.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH2512F71K5-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers