CRGH2512F698K -- CRGH2512 1% 698K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 698K 2W Neohm - Te Connectivity
CRGH2512F698K
Description
CRGH2512 1% 698K 2W
Description
CRGH2512 1% 698K 2W
Datasheet
Suppliers
Crgh2512 1% 698K 2W Neohm - Te Connectivity
94X8173
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8173 |
|
Product Name
|
Crgh2512 1% 698K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details