TE Connectivity Crgh2512 1% 63K4 2W Neohm - Te Connectivity CRGH2512F63K4

Description
CRGH2512 1% 63K4 2W
Description
CRGH2512 1% 63K4 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 63K4 2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring robust performance. It has a power rating of 2 watts and a resistance value of 63.4 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where reliability and precision are critical. It is also RoHS compliant, making it a suitable choice for environmentally conscious designs. The CRGH2512 is packaged in tape for easy handling and integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 63K4 2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring robust performance. It has a power rating of 2 watts and a resistance value of 63.4 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where reliability and precision are critical. It is also RoHS compliant, making it a suitable choice for environmentally conscious designs. The CRGH2512 is packaged in tape for easy handling and integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 63K4 2W Neohm - Te Connectivity - 94X8155 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 63K4 2W Neohm - Te Connectivity
94X8155
Crgh2512 1% 63K4 2W Neohm - Te Connectivity 94X8155
CRGH2512 1% 63K4 2W

CRGH2512 1% 63K4 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8155
Product Name Crgh2512 1% 63K4 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers