TE Connectivity Crgh2512 1% 604R 2W Neohm - Te Connectivity CRGH2512F604R

Description
CRGH2512 1% 604R 2W
Description
CRGH2512 1% 604R 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 604R 2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring robust performance. It has a power rating of 2 watts and a resistance value of 604 ohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 is packaged in a tape format, facilitating automated assembly processes. Its specifications make it a reliable choice for engineers seeking durable resistors for high-power applications.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 604R 2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring robust performance. It has a power rating of 2 watts and a resistance value of 604 ohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 is packaged in a tape format, facilitating automated assembly processes. Its specifications make it a reliable choice for engineers seeking durable resistors for high-power applications.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 604R 2W Neohm - Te Connectivity - 94X8150 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 604R 2W Neohm - Te Connectivity
94X8150
Crgh2512 1% 604R 2W Neohm - Te Connectivity 94X8150
CRGH2512 1% 604R 2W

CRGH2512 1% 604R 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8150
Product Name Crgh2512 1% 604R 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details