CRGH2512F54K9 -- CRGH2512 1% 54K9 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 54K9 2W Neohm - Te Connectivity
CRGH2512F54K9
Description
CRGH2512 1% 54K9 2W
Description
CRGH2512 1% 54K9 2W
Datasheet
Suppliers
Crgh2512 1% 54K9 2W Neohm - Te Connectivity
94X8124
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8124 |
|
Product Name
|
Crgh2512 1% 54K9 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers