CRGH2512F523R -- CRGH2512 1% 523R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 523R 2W Neohm - Te Connectivity
CRGH2512F523R
Description
CRGH2512 1% 523R 2W
Description
CRGH2512 1% 523R 2W
Datasheet
Suppliers
Crgh2512 1% 523R 2W Neohm - Te Connectivity
94X8119
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8119 |
|
Product Name
|
Crgh2512 1% 523R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details