CRGH2512F523K -- CRGH2512 1% 523K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 523K 2W Neohm - Te Connectivity
CRGH2512F523K
Description
CRGH2512 1% 523K 2W
Description
CRGH2512 1% 523K 2W
Datasheet
Suppliers
Crgh2512 1% 523K 2W Neohm - Te Connectivity
94X8118
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8118 |
|
Product Name
|
Crgh2512 1% 523K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers