TE Connectivity Crgh2512 1% 27K4 2W Neohm - Te Connectivity CRGH2512F27K4

Description
CRGH2512 1% 27K4 2W
Description
CRGH2512 1% 27K4 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 27K4 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 27.4 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance and power handling are critical. It is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. The CRGH2512 series is packaged in tape for easy handling and placement in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 27K4 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 27.4 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance and power handling are critical. It is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. The CRGH2512 series is packaged in tape for easy handling and placement in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 27K4 2W Neohm - Te Connectivity - 94X7979 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 27K4 2W Neohm - Te Connectivity
94X7979
Crgh2512 1% 27K4 2W Neohm - Te Connectivity 94X7979
CRGH2512 1% 27K4 2W

CRGH2512 1% 27K4 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7979
Product Name Crgh2512 1% 27K4 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details