CRGH2512F205R -- CRGH2512 1% 205R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 205R 2W Neohm - Te Connectivity
CRGH2512F205R
Description
CRGH2512 1% 205R 2W
Description
CRGH2512 1% 205R 2W
Datasheet
Suppliers
Crgh2512 1% 205R 2W Neohm - Te Connectivity
94X7934
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7934 |
|
Product Name
|
Crgh2512 1% 205R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers