CRGH2512F1K91 -- CRGH2512 1% 1K91 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 1K91 2W Neohm - Te Connectivity
CRGH2512F1K91
Description
CRGH2512 1% 1K91 2W
Description
CRGH2512 1% 1K91 2W
Datasheet
Suppliers
Crgh2512 1% 1K91 2W Neohm - Te Connectivity
94X7791
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7791 |
|
Product Name
|
Crgh2512 1% 1K91 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details