CRGH2512F191R -- CRGH2512 1% 191R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 191R 2W Neohm - Te Connectivity
CRGH2512F191R
Description
CRGH2512 1% 191R 2W
Description
CRGH2512 1% 191R 2W
Datasheet
Suppliers
Crgh2512 1% 191R 2W Neohm - Te Connectivity
94X7907
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7907 |
|
Product Name
|
Crgh2512 1% 191R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector; RF and Microwave Connector
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details