CRGH2512F10R5 -- CRGH2512 1% 10R5 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 10R5 2W Neohm - Te Connectivity
CRGH2512F10R5
Description
CRGH2512 1% 10R5 2W
Description
CRGH2512 1% 10R5 2W
Datasheet
Suppliers
Crgh2512 1% 10R5 2W Neohm - Te Connectivity
94X7800
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7800 |
|
Product Name
|
Crgh2512 1% 10R5 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Termination
Crimp
View Details