68 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Thick Film
RES SMD 68 OHM 5% 1W 2010
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | CRGH2010J68R-ND | CRGH2010J68R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | |
| Resistance Range | 68 ohms | 68 ohms |