CRGH2010J4K7 -- CRGH2010 5% 4K7 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 4K7 1W Neohm - Te Connectivity
CRGH2010J4K7
Description
CRGH2010 5% 4K7 1W
Description
CRGH2010 5% 4K7 1W
Suppliers
Crgh2010 5% 4K7 1W Neohm - Te Connectivity
94X7702
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7702 |
|
Product Name
|
Crgh2010 5% 4K7 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers