CRGH2010J2R7 -- CRGH2010 5% 2R7 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 2R7 1W Neohm - Te Connectivity
CRGH2010J2R7
Description
CRGH2010 5% 2R7 1W
Description
CRGH2010 5% 2R7 1W
Suppliers
Crgh2010 5% 2R7 1W Neohm - Te Connectivity
94X7656
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7656 |
|
Product Name
|
Crgh2010 5% 2R7 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details