CRGH2010J240K -- CRGH2010 5% 240K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 240K 1W Neohm - Te Connectivity
CRGH2010J240K
Description
CRGH2010 5% 240K 1W
Description
CRGH2010 5% 240K 1W
Suppliers
Crgh2010 5% 240K 1W Neohm - Te Connectivity
94X7667
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7667 |
|
Product Name
|
Crgh2010 5% 240K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers