CRGH2010J1K5 -- CRGH2010 5% 1K5 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 1K5 1W Neohm - Te Connectivity
CRGH2010J1K5
Description
CRGH2010 5% 1K5 1W
Description
CRGH2010 5% 1K5 1W
Suppliers
Crgh2010 5% 1K5 1W Neohm - Te Connectivity
94X7599
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7599 |
|
Product Name
|
Crgh2010 5% 1K5 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Solder
View Details