93.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
RES SMD 93.1 OHM 1% 1W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGH2010F93R1-ND | CRGH2010F93R1 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 93.1 ohms | 93.1 ohms |