TE Connectivity Chip Resistor - Surface Mount CRGH2010F866K

Description
866 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
866 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH2010F866K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2010F866K-ND
Chip Resistor - Surface Mount CRGH2010F866K-ND
866 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

866 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH2010F866K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2010F866K
Chip Resistor - Surface Mount CRGH2010F866K
RES SMD 866K OHM 1% 1W 2010

RES SMD 866K OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CRGH2010F866K-ND CRGH2010F866K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details