CRGH2010F665R -- CRGH2010 1% 665R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 665R 1W Neohm - Te Connectivity
CRGH2010F665R
Description
CRGH2010 1% 665R 1W
Description
CRGH2010 1% 665R 1W
Suppliers
Crgh2010 1% 665R 1W Neohm - Te Connectivity
94X7516
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7516 |
|
Product Name
|
Crgh2010 1% 665R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Crimp
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers