CRGH2010F634R -- CRGH2010 1% 634R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 634R 1W Neohm - Te Connectivity
CRGH2010F634R
Description
CRGH2010 1% 634R 1W
Description
CRGH2010 1% 634R 1W
Suppliers
Crgh2010 1% 634R 1W Neohm - Te Connectivity
94X7508
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7508 |
|
Product Name
|
Crgh2010 1% 634R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details