CRGH2010F48R7 -- CRGH2010 1% 48R7 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 48R7 1W Neohm - Te Connectivity
CRGH2010F48R7
Description
CRGH2010 1% 48R7 1W
Description
CRGH2010 1% 48R7 1W
Suppliers
Crgh2010 1% 48R7 1W Neohm - Te Connectivity
94X7448
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7448 |
|
Product Name
|
Crgh2010 1% 48R7 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers