CRGH2010F487K -- CRGH2010 1% 487K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 487K 1W Neohm - Te Connectivity
CRGH2010F487K
Description
CRGH2010 1% 487K 1W
Description
CRGH2010 1% 487K 1W
Suppliers
Crgh2010 1% 487K 1W Neohm - Te Connectivity
94X7449
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7449 |
|
Product Name
|
Crgh2010 1% 487K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details