CRGH2010F46R4 -- CRGH2010 1% 46R4 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 46R4 1W Neohm - Te Connectivity
CRGH2010F46R4
Description
CRGH2010 1% 46R4 1W
Description
CRGH2010 1% 46R4 1W
Suppliers
Crgh2010 1% 46R4 1W Neohm - Te Connectivity
94X7440
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7440 |
|
Product Name
|
Crgh2010 1% 46R4 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details