TE Connectivity Chip Resistor - Surface Mount CRGH2010F3K74

Description
3.74 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.74 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH2010F3K74-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2010F3K74-ND
Chip Resistor - Surface Mount CRGH2010F3K74-ND
3.74 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

3.74 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH2010F3K74 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2010F3K74
Chip Resistor - Surface Mount CRGH2010F3K74
RES SMD 3.74K OHM 1% 1W 2010

RES SMD 3.74K OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CRGH2010F3K74-ND CRGH2010F3K74
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details