TE Connectivity Chip Resistor - Surface Mount CRGH2010F3K16

Description
3.16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH2010F3K16-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2010F3K16-ND
Chip Resistor - Surface Mount CRGH2010F3K16-ND
3.16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

3.16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH2010F3K16 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2010F3K16
Chip Resistor - Surface Mount CRGH2010F3K16
RES SMD 3.16K OHM 1% 1W 2010

RES SMD 3.16K OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CRGH2010F3K16-ND CRGH2010F3K16
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers