CRGH2010F31R6 -- CRGH2010 1% 31R6 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 31R6 1W Neohm - Te Connectivity
CRGH2010F31R6
Description
CRGH2010 1% 31R6 1W
Description
CRGH2010 1% 31R6 1W
Suppliers
Crgh2010 1% 31R6 1W Neohm - Te Connectivity
94X7366
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7366 |
|
Product Name
|
Crgh2010 1% 31R6 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
12500 volts
Current Rating
23.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 240.0 amps
View Details
2 suppliers