CRGH2010F2K55 -- CRGH2010 1% 2K55 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 2K55 1W Neohm - Te Connectivity
CRGH2010F2K55
Description
CRGH2010 1% 2K55 1W
Description
CRGH2010 1% 2K55 1W
Suppliers
Crgh2010 1% 2K55 1W Neohm - Te Connectivity
94X7270
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7270 |
|
Product Name
|
Crgh2010 1% 2K55 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details