TE Connectivity Chip Resistor - Surface Mount CRGH2010F261K

Description
261 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
261 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH2010F261K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2010F261K-ND
Chip Resistor - Surface Mount CRGH2010F261K-ND
261 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

261 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH2010F261K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2010F261K
Chip Resistor - Surface Mount CRGH2010F261K
RES SMD 261K OHM 1% 1W 2010

RES SMD 261K OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CRGH2010F261K-ND CRGH2010F261K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details