CRGH2010F255K -- CRGH2010 1% 255K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 255K 1W Neohm - Te Connectivity
CRGH2010F255K
Description
CRGH2010 1% 255K 1W
Description
CRGH2010 1% 255K 1W
Suppliers
Crgh2010 1% 255K 1W Neohm - Te Connectivity
94X7319
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7319 |
|
Product Name
|
Crgh2010 1% 255K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Circular / Cylindrical Connectors
View Details