CRGH2010F19R1 -- CRGH2010 1% 19R1 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 19R1 1W Neohm - Te Connectivity
CRGH2010F19R1
Description
CRGH2010 1% 19R1 1W
Description
CRGH2010 1% 19R1 1W
Suppliers
Crgh2010 1% 19R1 1W Neohm - Te Connectivity
94X7254
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7254 |
|
Product Name
|
Crgh2010 1% 19R1 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers