CRGH2010F12R7 -- CRGH2010 1% 12R7 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 12R7 1W Neohm - Te Connectivity
CRGH2010F12R7
Description
CRGH2010 1% 12R7 1W
Description
CRGH2010 1% 12R7 1W
Suppliers
Crgh2010 1% 12R7 1W Neohm - Te Connectivity
94X7181
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7181 |
|
Product Name
|
Crgh2010 1% 12R7 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Molex Signal Tech Industrial Ltd.
Connector Type
Board to Board Connector; Coaxial Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details