CRGH1206J910K -- CRGH1206 5% 910K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 910K 0.5W Neohm - Te Connectivity
CRGH1206J910K
Description
CRGH1206 5% 910K 0.5W
Description
CRGH1206 5% 910K 0.5W
Suppliers
Crgh1206 5% 910K 0.5W Neohm - Te Connectivity
94X7113
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7113 |
|
Product Name
|
Crgh1206 5% 910K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details