TE Connectivity SMD 200V 0.5W Resistor CRGH1206J47K

Description
1206 SMD Thick Film Resistor, 47kΩ, 5%, 200V, 0.5W Product overview: CRGH1206J47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J47K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 SMD Thick Film Resistor, 47kΩ, 5%, 200V, 0.5W Product overview: CRGH1206J47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J47K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 0.5W Resistor - 52-CRGH1206J47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.5W Resistor
52-CRGH1206J47K
SMD 200V 0.5W Resistor 52-CRGH1206J47K
1206 SMD Thick Film Resistor, 47kΩ, 5%, 200V, 0.5W Product overview: CRGH1206J47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J47K can be used for catalog matching and distributor lookup.

1206 SMD Thick Film Resistor, 47kΩ, 5%, 200V, 0.5W Product overview: CRGH1206J47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J47K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8071249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071249P
Surface Mount Resistors 8071249P
TE Connectivity CRGH1206J47K

TE Connectivity CRGH1206J47K

Supplier's Site
Surface Mount Resistors - 8071249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071249
Surface Mount Resistors 8071249
TE Connectivity CRGH1206J47K

TE Connectivity CRGH1206J47K

Supplier's Site
Surface Mount Resistors - 1645506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645506
Surface Mount Resistors 1645506
TE Connectivity CRGH1206J47K

TE Connectivity CRGH1206J47K

Supplier's Site
Chip Resistor - Surface Mount - CRGH1206J47K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J47K-ND
Chip Resistor - Surface Mount CRGH1206J47K-ND
47 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

47 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034047-CRGH1206J47K
Resistors - Chip Resistor - Surface Mount 1034047-CRGH1206J47K
Win Source Part Number: 1034047-CRGH1206J47K Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel (TR) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): RC1206JR-0747KL; AC1206JR-0747KL; RC1206JR-1347KL; ERJ-8GEYJ473V; CRCW120647K0JNEA; MCR18EZPJ4731-187949 8-4; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-1879498-4-ND,1-187 9498-4

Win Source Part Number: 1034047-CRGH1206J47K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel (TR)
Standard Package: 20,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): RC1206JR-0747KL; AC1206JR-0747KL; RC1206JR-1347KL; ERJ-8GEYJ473V; CRCW120647K0JNEA; MCR18EZPJ4731-1879498-4;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-1879498-4-ND,1-1879498-4

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7316 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7316
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7316
Surface Mount Thick Film Resistor, CRG Series, 47 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 47 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity - 94X7062 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity
94X7062
Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity 94X7062
Surface Mount Thick Film Resistor, CRG Series, 47 kohm, 500 mW, - 5%, 200 V

Surface Mount Thick Film Resistor, CRG Series, 47 kohm, 500 mW, - 5%, 200 V

Supplier's Site
Res, 47K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0387
Res, 47K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0387
RES, 47K, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGH1206J47K 8071249P 8071249 CRGH1206J47K-ND 1034047-CRGH1206J47K 95W7316 94X7062 12AC0387
Product Name SMD 200V 0.5W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity Res, 47K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction THICK FILM Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details