TE Connectivity Crgh1206 5% 24K 0.5W Neohm - Te Connectivity CRGH1206J24K

Description
CRGH1206 5% 24K 0.5W
Description
CRGH1206 5% 24K 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 5% 24K 0.5W Neohm - Te Connectivity - 94X7016 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 5% 24K 0.5W Neohm - Te Connectivity
94X7016
Crgh1206 5% 24K 0.5W Neohm - Te Connectivity 94X7016
CRGH1206 5% 24K 0.5W

CRGH1206 5% 24K 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7016
Product Name Crgh1206 5% 24K 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details