TE Connectivity Surface Mount Resistors CRGH1206J18K

Description
TE Connectivity CRGH1206J18K
Request a Quote Datasheet
Description
TE Connectivity CRGH1206J18K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071142P
Surface Mount Resistors 8071142P
TE Connectivity CRGH1206J18K

TE Connectivity CRGH1206J18K

Supplier's Site
Surface Mount Resistors - 8071142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071142
Surface Mount Resistors 8071142
TE Connectivity CRGH1206J18K

TE Connectivity CRGH1206J18K

Supplier's Site
Surface Mount Resistors - 1645484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645484
Surface Mount Resistors 1645484
TE Connectivity CRGH1206J18K

TE Connectivity CRGH1206J18K

Supplier's Site
Chip Resistor - Surface Mount - CRGH1206J18K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J18K-ND
Chip Resistor - Surface Mount CRGH1206J18K-ND
18 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

18 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7291
Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7291
Surface Mount Thick Film Resistor, CRG Series, 18 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 18 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0380
Res, 18K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0380
RES, 18K, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 18K, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8071142P 8071142 CRGH1206J18K-ND 95W7291 12AC0380
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Res, 18K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 18000 ohms 18000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details