TE Connectivity Chip Resistor - Surface Mount CRGH1206J10R

Description
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J10R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J10R-ND
Chip Resistor - Surface Mount CRGH1206J10R-ND
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071117P
Surface Mount Resistors 8071117P
TE Connectivity CRGH1206J10R

TE Connectivity CRGH1206J10R

Supplier's Site
Surface Mount Resistors - 8071117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071117
Surface Mount Resistors 8071117
TE Connectivity CRGH1206J10R

TE Connectivity CRGH1206J10R

Supplier's Site
Surface Mount Resistors - 1645472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645472
Surface Mount Resistors 1645472
TE Connectivity CRGH1206J10R

TE Connectivity CRGH1206J10R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W7280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W7280
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W7280
Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRGH1206J10R-ND 8071117P 8071117 95W7280
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD113JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details