TE Connectivity Surface Mount Resistors CRGH1206J10K

Description
TE Connectivity CRGH1206J10K
Request a Quote Datasheet
Description
TE Connectivity CRGH1206J10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071108
Surface Mount Resistors 8071108
TE Connectivity CRGH1206J10K

TE Connectivity CRGH1206J10K

Supplier's Site
Surface Mount Resistors - 8071108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071108P
Surface Mount Resistors 8071108P
TE Connectivity CRGH1206J10K

TE Connectivity CRGH1206J10K

Supplier's Site
Surface Mount Resistors - 1648993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648993
Surface Mount Resistors 1648993
TE Connectivity CRGH1206J10K

TE Connectivity CRGH1206J10K

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRGH1206J10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J10KTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J10KTR-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J10KDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J10KDKR-ND
RES 10K OHM 5% 1/2W 1206

RES 10K OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J10KCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206J10KCT-ND
RES 10K OHM 5% 1/2W 1206

RES 10K OHM 5% 1/2W 1206

Buy Now Datasheet
Res, 10K, 5%, 200V, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 200V, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0377
Res, 10K, 5%, 200V, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0377
RES, 10K, 5%, 200V, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 200V, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 200V, 1206; Resistance Te Connectivity - 95W7279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 200V, 1206; Resistance Te Connectivity
95W7279
Res, Thick Film, 10K, 5%, 200V, 1206; Resistance Te Connectivity 95W7279
RES, THICK FILM, 10K, 5%, 200V, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 200V, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8071108 8071108P 1712-CRGH1206J10KTR-ND 12AC0377 95W7279
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 5%, 200V, 1206, Thick Film; Resistor Case Style Te Connectivity Res, Thick Film, 10K, 5%, 200V, 1206; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers