CRGH1206F768K -- CRGH1206 1% 768K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 768K 0.5W Neohm - Te Connectivity
CRGH1206F768K
Description
CRGH1206 1% 768K 0.5W
Description
CRGH1206 1% 768K 0.5W
Suppliers
Crgh1206 1% 768K 0.5W Neohm - Te Connectivity
94X6895
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6895 |
|
Product Name
|
Crgh1206 1% 768K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details