CRGH1206F619K -- CRGH1206 1% 619K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 619K 0.5W Neohm - Te Connectivity
CRGH1206F619K
Description
CRGH1206 1% 619K 0.5W
Description
CRGH1206 1% 619K 0.5W
Suppliers
Crgh1206 1% 619K 0.5W Neohm - Te Connectivity
94X6854
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6854 |
|
Product Name
|
Crgh1206 1% 619K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details