5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
RES 5.6 KOHM 1% 1/2W 1206
RES 5.6 KOHM 1% 1/2W 1206
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRGH1206F5K6-ND | 95W7258 | CRGH1206F5K6 | CRGH1206F5K6 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |