TE Connectivity Chip Resistor - Surface Mount CRGH1206F390R

Description
RES 390 OHM 1% 1/2W 1206
Request a Quote
Description
RES 390 OHM 1% 1/2W 1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 390 Ohms and a power rating of 500 mW. It features a tolerance of ±1% and is rated for a maximum working voltage of 200 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The product is designed for high power applications and operates effectively within a temperature range of -55°C to +155°C. Its compact size and specifications make it a viable option for various electronic projects requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 390 Ohms and a power rating of 500 mW. It features a tolerance of ±1% and is rated for a maximum working voltage of 200 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The product is designed for high power applications and operates effectively within a temperature range of -55°C to +155°C. Its compact size and specifications make it a viable option for various electronic projects requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F390RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F390RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F390RDKR-ND
RES 390 OHM 1% 1/2W 1206

RES 390 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F390RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F390RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F390RTR-ND
390 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

390 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F390RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F390RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F390RCT-ND
RES 390 OHM 1% 1/2W 1206

RES 390 OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7252 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7252
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7252
Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0368
Res, 390R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0368
RES, 390R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:390ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:390ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH1206F390RDKR-ND 95W7252 12AC0368
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity Res, 390R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details