CRGH1206F33R2 -- CRGH1206 1% 33R2 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 33R2 0.5W Neohm - Te Connectivity
CRGH1206F33R2
Description
CRGH1206 1% 33R2 0.5W
Description
CRGH1206 1% 33R2 0.5W
Suppliers
Crgh1206 1% 33R2 0.5W Neohm - Te Connectivity
94X6726
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6726 |
|
Product Name
|
Crgh1206 1% 33R2 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers